Panduit Corp. Heat-Shrink Tubing, 2 Panduit BGHSTT12

Description
HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:41ft; Length - Metric:12.5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:41ft; Length - Metric:12.5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Panduit - 49AC3256 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Panduit
49AC3256
Heat-Shrink Tubing, 2 Panduit 49AC3256
HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:41ft; Length - Metric:12.5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:41ft; Length - Metric:12.5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 49AC3256
Product Name Heat-Shrink Tubing, 2 Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 1 1/2 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF1.5 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 1.5 inch (38.1 mm)
View Details
Heat Shrink Tubing - 137417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.18 inch (30 mm)
View Details