Dome-Top® Barb Ty Marker & Flag Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Miniature Cross Section
CABLE TIE, MARKER FLAG, 4.6IN L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:117mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 70043715 | 65H8660 |
| Product Name | DOME-TOP BARB TY MARKER AND FLAG TIE; 4.6IN | Cable Tie, Marker Flag, 4.6In L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit |
| Wire & Cable Markers | Wire Tie | Wire Tie |