Panduit Corp. Cable Supports and Fasteners BECP38H25-L

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12140-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12140-ND
Cable Supports and Fasteners 298-12140-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.380"" (9.65mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.380"" (9.65mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1963
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1963
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.1mm; External Width:18.5mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.1mm; External Width:18.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12140-ND 84F1963
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clips - 2037644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Nylon Cable Clamp - 7634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.562 inch (14.27 mm)
View Details
3 suppliers