"Cable Clip, Wire Saddle Natural Adhesive 0.750"" (19.05mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.1mm; External Width:37.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-19597-ND | 84F1970 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |