"Cable Clip, Wire Saddle Natural Adhesive 0.620"" (15.75mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:37.1mm; External Width:31.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14201-ND | 96F9950 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |