Panduit Corp. Cable Ties and Zip Ties BC2S-S10-D

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12138-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12138-ND
Cable Ties and Zip Ties 298-12138-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2739991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2739991
Cable Ties 2739991
Panduit BC2S-S10-D Cable Tie

Panduit BC2S-S10-D Cable Tie

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 65H8639 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8639
Cable Ties; Cable Tie Material Panduit 65H8639
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:216mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:216mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-12138-ND 2739991 65H8639
Product Name Cable Ties and Zip Ties Cable Ties Cable Ties; Cable Tie Material Panduit
Color Natural White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details