Panduit Corp. Cable Supports and Fasteners ARC.68-S6-Q14

Description
"Cable Clip, Wire Saddle Gray Fastener 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Gray Fastener 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-10389-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-10389-ND
Cable Supports and Fasteners 298-10389-ND
"Cable Clip, Wire Saddle Gray Fastener 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"

"Cable Clip, Wire Saddle Gray Fastener 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"

Buy Now Datasheet
Clamp, Adjustable&releasable, Pk25; Cable Clamp / Clip Type Panduit - 96K6484 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Adjustable&releasable, Pk25; Cable Clamp / Clip Type Panduit
96K6484
Clamp, Adjustable&releasable, Pk25; Cable Clamp / Clip Type Panduit 96K6484
CLAMP, ADJUSTABLE&RELEASABL E, PK25; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External RoHS Compliant: Yes

CLAMP, ADJUSTABLE&RELEASABLE, PK25; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-10389-ND 96K6484
Product Name Cable Supports and Fasteners Clamp, Adjustable&releasable, Pk25; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 2662279 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details