Panduit Corp. Cable Supports and Fasteners ARC.68-A-C

Description
"Cable Clip, Wire Saddle White Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle White Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12127-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12127-ND
Cable Supports and Fasteners 298-12127-ND
"Cable Clip, Wire Saddle White Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"

"Cable Clip, Wire Saddle White Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"

Buy Now Datasheet
Cable Clamp, Pp, Natural; Cable Clamp / Clip Type Panduit - 65H8626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pp, Natural; Cable Clamp / Clip Type Panduit
65H8626
Cable Clamp, Pp, Natural; Cable Clamp / Clip Type Panduit 65H8626
CABLE CLAMP, PP, NATURAL; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:24.1mm RoHS Compliant: Yes

CABLE CLAMP, PP, NATURAL; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:24.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12127-ND 65H8626
Product Name Cable Supports and Fasteners Cable Clamp, Pp, Natural; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Cable Clips & Clamps - 2662299 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Steel, Polyethylene
View Details