"Cable Clip, J-Type Gray Adhesive 0.375"" (9.53mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.9mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12125-ND | 70044491 | 94F2751 |
| Product Name | Cable Supports and Fasteners | J CLIP; .38IN MAX BUNDLE DIAMETER | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | J Style Clip |