Panduit Corp. Cable Supports and Fasteners AJC19-A-C

Description
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"
Request a Quote Datasheet
Description
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12123-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12123-ND
Cable Supports and Fasteners 298-12123-ND
"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"

"Cable Clip, J-Type Gray Adhesive 0.187"" (4.75mm)"

Buy Now Datasheet
Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit - 96K6340 - Newark, An Avnet Company
Chicago, IL, United States
Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit
96K6340
Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit 96K6340
CORD CLIP, ADHESIVE BACKED, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:31.8mm; External RoHS Compliant: Yes

CORD CLIP, ADHESIVE BACKED, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:31.8mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12123-ND 96K6340
Product Name Cable Supports and Fasteners Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit
Type J Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Insulated Half Cable Clamp - 8160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers