Panduit Corp. Cable Supports and Fasteners ACC62-AT-C

Description
"Cable Clip, C-Type Natural Adhesive 0.620"" (15.75mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Adhesive 0.620"" (15.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12120-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12120-ND
Cable Supports and Fasteners 298-12120-ND
"Cable Clip, C-Type Natural Adhesive 0.620"" (15.75mm)"

"Cable Clip, C-Type Natural Adhesive 0.620"" (15.75mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, 15.7Mm, Natural; Cable Clamp / Clip Type Panduit - 61AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 15.7Mm, Natural; Cable Clamp / Clip Type Panduit
61AC6249
Cable Clamp, Nylon 6.6, 15.7Mm, Natural; Cable Clamp / Clip Type Panduit 61AC6249
CABLE CLAMP, NYLON 6.6, 15.7MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.4mm;RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 15.7MM, NATURAL; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.4mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12120-ND 61AC6249
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, 15.7Mm, Natural; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 233415 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details