"Cable Clip, C-Type Natural Adhesive 0.620"" (15.75mm)"
Adhesive Backed Cord Clips
Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips.
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:31.4mm; External Width:28.5mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12118-ND | 70044486 | 84F1968 |
| Product Name | Cable Supports and Fasteners | ADHESIVE CORD CLIP; .62IN MAX BUNDLE DIAMETER | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | C Style Clip |