"Cable Clip, C-Type Black Adhesive 0.620"" (15.75mm)"
CORD CLIP, NYLON 6.6, BLACK, 15.7MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clip; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12117-ND | 73P7508 |
| Product Name | Cable Supports and Fasteners | Cord Clip, Nylon 6.6, Black, 15.7Mm; Cable Clamp / Clip Type Panduit |
| Type | C Style Clip |