"Cable Clip, C-Type - Paired Strip Black Adhesive 0.380"" (9.65mm)"
CORD CLIP, ADHESIVE-BACK, NYLON, BLACK, 25.4MM L, 10.2MM H; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12115-ND | 81R1614 |
| Product Name | Cable Supports and Fasteners | Cord Clip, Adhesive-Back, Nylon, Black, 25.4Mm L, 10.2Mm H; Cable Clamp / Clip Type Panduit |
| Type | C Style Clip | Adhesive Mount Clip |