"Cable Clip, C-Type - Paired Strip Black Adhesive 0.380"" (9.65mm)"
CABLE CLAMP, PA66, BLACK ROHS COMPLIANT: YES
CABLE TIE MOUNT AND SPACER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm; Height:9.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12114-ND | 55AJ2289 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Pa66, Black Rohs Compliant Panduit |
| Type | C Style Clip |