Panduit Corp. CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA ACC38-A-M

Description
CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA
Request a Quote Datasheet
Description
CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CORD CLIP, ADH., .38
Wilmington, MA, United States
CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA
ACC38-A-M
CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA ACC38-A-M
CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA

CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA

Buy Now
Cable Supports and Fasteners - 298-14196-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14196-ND
Cable Supports and Fasteners 298-14196-ND
"Cable Clip, C-Type - Paired Strip Natural Adhesive 0.380"" (9.65mm)"

"Cable Clip, C-Type - Paired Strip Natural Adhesive 0.380"" (9.65mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F1912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F1912
Cable Fastener; Cable Clamp / Clip Type Panduit 89F1912
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External Width:25.4mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number ACC38-A-M 298-14196-ND 89F1912
Product Name CORD CLIP, ADH., .38" (9.7mm) BUNDLE, NA Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5038-ND - DigiKey
Specs
Material Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 8178924 - RS Components, Ltd.
Specs
Type Twist lock clip
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers