Panduit Corp. CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA ACC38-A-C

Description
CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA
Request a Quote Datasheet
Description
CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CORD CLIP, ADH., .38
Wilmington, MA, United States
CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA
ACC38-A-C
CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA ACC38-A-C
CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA

CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA

Buy Now
Cable Supports and Fasteners - 298-1376-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1376-ND
Cable Supports and Fasteners 298-1376-ND
"Cable Clip, C-Type - Paired Strip Natural Adhesive 0.380"" (9.65mm)"

"Cable Clip, C-Type - Paired Strip Natural Adhesive 0.380"" (9.65mm)"

Buy Now Datasheet
Adhesive-Backed Cord Clip; Cable Clamp / Clip Type Panduit - 76F868 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive-Backed Cord Clip; Cable Clamp / Clip Type Panduit
76F868
Adhesive-Backed Cord Clip; Cable Clamp / Clip Type Panduit 76F868
ADHESIVE-BACKED CORD CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:9.6mm RoHS Compliant: Yes

ADHESIVE-BACKED CORD CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:25.4mm; Height:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
ADHESIVE CORD CLIP; .38IN MAX BUNDLE DIAMETER - 70043662 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADHESIVE CORD CLIP; .38IN MAX BUNDLE DIAMETER
70043662
ADHESIVE CORD CLIP; .38IN MAX BUNDLE DIAMETER 70043662
Adhesive Backed Cord Clips Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips. Use Indoors Color: Natural Material: Nylon

Adhesive Backed Cord Clips
Three sizes of clips to hold cords, cable or wire bundles up to .62" (15.7m) diameter. Bundles are easily snapped into or out of the clips.

  • Use Indoors
  • Color: Natural
  • Material: Nylon
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number ACC38-A-C 298-1376-ND 76F868 70043662
Product Name CORD CLIP, ADH., .38" (9.7MM) BUNDLE, NA Cable Supports and Fasteners Adhesive-Backed Cord Clip; Cable Clamp / Clip Type Panduit ADHESIVE CORD CLIP; .38IN MAX BUNDLE DIAMETER
Type C Style Clip Adhesive Mount Clip
Unlock Full Specs
to access all available technical data