Panduit Corp. Cord Clip, Adh., .19" (4.8mm) Bundle, NA ACC19-A-M

Description
Cord Clip, Adh., .19" (4.8mm) Bundle, NA
Request a Quote Datasheet
Description
Cord Clip, Adh., .19" (4.8mm) Bundle, NA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Clip, Adh., .19
Wilmington, MA, United States
Cord Clip, Adh., .19" (4.8mm) Bundle, NA
ACC19-A-M
Cord Clip, Adh., .19" (4.8mm) Bundle, NA ACC19-A-M
Cord Clip, Adh., .19" (4.8mm) Bundle, NA

Cord Clip, Adh., .19" (4.8mm) Bundle, NA

Buy Now
Cable Supports and Fasteners - 298-12107-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12107-ND
Cable Supports and Fasteners 298-12107-ND
"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"

"Cable Clip, C-Type Natural Adhesive 0.190"" (4.83mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F1911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F1911
Cable Fastener; Cable Clamp / Clip Type Panduit 89F1911
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:16mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19mm; External Width:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number ACC19-A-M 298-12107-ND 89F1911
Product Name Cord Clip, Adh., .19" (4.8mm) Bundle, NA Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details