Panduit Corp. Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm), ABM2S-AT-C0

Description
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),
Request a Quote
Description
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Hi Temp. Adh., 1
Wilmington, MA, United States
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),
ABM2S-AT-C0
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm), ABM2S-AT-C0
Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),

Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm),

Buy Now
Wire Marker Products ADH BACK MT HI TEMP - 70044785 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire Marker Products ADH BACK MT HI TEMP
70044785
Wire Marker Products ADH BACK MT HI TEMP 70044785
Wire Marker Products ADH BACK MT HI TEMP

Wire Marker Products ADH BACK MT HI TEMP

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Ties Wire Markers and Cable Markers
Product Number ABM2S-AT-C0 70044785
Product Name Cable Tie Mount, Hi Temp. Adh., 1"x1" (25.4mm x 25.4mm), Wire Marker Products ADH BACK MT HI TEMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - WMC-11 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details