CABLE TIE HLDR QUAD ADH 2=QTY2
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:ABS (Acrylonitrile Butadiene Styrene); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Wire Marker Products ADH BACK MT HI TEM
| ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Wire Markers and Cable Markers |
| Product Number | ABM2S-AT-C | 94F3081 | 70044839 |
| Product Name | Cable Ties - Holders and Mountings | Cable Tie Mount; Mount Fixing Type Panduit | Wire Marker Products ADH BACK MT HI TEM |
| Length | 1 inch (25.4 mm) |