Panduit Corp. Terminals - Ring Connectors A8-56R-C

Description
BATTERY CABLE LUG, 8 AWG, 5/16"
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 8 AWG, 5/16"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20571-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20571-ND
Terminals - Ring Connectors 298-20571-ND
BATTERY CABLE LUG, 8 AWG, 5/16"

BATTERY CABLE LUG, 8 AWG, 5/16"

Buy Now Datasheet
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit - 51AH4527 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit
51AH4527
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit 51AH4527
TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20571-ND 51AH4527
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M8, 8Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data