Panduit Corp. Terminals - Ring Connectors A8-38R-C

Description
BATTERY CABLE LUG, 8 AWG, 3/8" S
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 8 AWG, 3/8" S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20570-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20570-ND
Terminals - Ring Connectors 298-20570-ND
BATTERY CABLE LUG, 8 AWG, 3/8" S

BATTERY CABLE LUG, 8 AWG, 3/8" S

Buy Now Datasheet
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit - 51AH4526 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
51AH4526
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit 51AH4526
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20570-ND 51AH4526
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details