Panduit Corp. Terminals - Ring Connectors A8-10R-C

Description
BATTERY CABLE LUG, 8 AWG, #10 ST
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 8 AWG, #10 ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20568-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20568-ND
Terminals - Ring Connectors 298-20568-ND
BATTERY CABLE LUG, 8 AWG, #10 ST

BATTERY CABLE LUG, 8 AWG, #10 ST

Buy Now Datasheet
Terminal, Compression Lug, M5, 8Awg; Product Range Panduit - 51AH4524 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 8Awg; Product Range Panduit
51AH4524
Terminal, Compression Lug, M5, 8Awg; Product Range Panduit 51AH4524
TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20568-ND 51AH4524
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M5, 8Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details