Panduit Corp. Terminals - Ring Connectors A6-14R-C

Description
BATTERY CABLE LUG, 6 AWG, 1/4" S
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 6 AWG, 1/4" S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20565-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20565-ND
Terminals - Ring Connectors 298-20565-ND
BATTERY CABLE LUG, 6 AWG, 1/4" S

BATTERY CABLE LUG, 6 AWG, 1/4" S

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 51AH4521 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
51AH4521
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 51AH4521
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20565-ND 51AH4521
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Offset Leg Terminal - 1248 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details