Panduit Corp. Terminals - Ring Connectors A6-10R-C

Description
BATTERY CABLE LUG, 6 AWG, #10 ST
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 6 AWG, #10 ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20564-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20564-ND
Terminals - Ring Connectors 298-20564-ND
BATTERY CABLE LUG, 6 AWG, #10 ST

BATTERY CABLE LUG, 6 AWG, #10 ST

Buy Now Datasheet
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit - 51AH4520 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
51AH4520
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit 51AH4520
TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20564-ND 51AH4520
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details