Panduit Corp. Terminals - Ring Connectors A4-14R-C

Description
BATTERY CABLE LUG, 4 AWG, 1/4" S
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 4 AWG, 1/4" S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20561-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20561-ND
Terminals - Ring Connectors 298-20561-ND
BATTERY CABLE LUG, 4 AWG, 1/4" S

BATTERY CABLE LUG, 4 AWG, 1/4" S

Buy Now Datasheet
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit - 51AH4514 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit
51AH4514
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit 51AH4514
TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20561-ND 51AH4514
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M6, 4Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ring Terminals - 1788595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details