Panduit Corp. Terminals - Ring Connectors A4/0-56R-C

Description
BATTERY CABLE LUG, 4/0 AWG, 5/16
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 4/0 AWG, 5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20560-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20560-ND
Terminals - Ring Connectors 298-20560-ND
BATTERY CABLE LUG, 4/0 AWG, 5/16

BATTERY CABLE LUG, 4/0 AWG, 5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 4/0 Awg; Product Range Panduit - 51AH4519 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 4/0 Awg; Product Range Panduit
51AH4519
Terminal, Compression Lug, M8, 4/0 Awg; Product Range Panduit 51AH4519
TERMINAL, COMPRESSION LUG, M8, 4/0 AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 4/0 AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20560-ND 51AH4519
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M8, 4/0 Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data