The Cable Tie Mount, part number 84F625, is designed for holding cords, cables, and tubing securely in place. It features two rubber adhesive pads that enhance its strength, making it suitable for indoor applications. The mount is constructed from PVC, which provides durability and resistance to wear. The maximum bundle diameter it can accommodate is 6.4 mm, with external dimensions of 36.3 mm in length, 16.0 mm in width, and a height of 9.1 mm. This product is RoHS compliant, ensuring it meets environmental safety standards. It is packaged in standard quantities of 100 per package and 1000 per carton, making it a practical choice for bulk purchasing.
"Cable Clip, U-Type Gray Adhesive 0.250"" (6.35mm)"
CLIP, DUAL PAD, ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
CABLE TIE MOUNT; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12073-ND | 96K6655 | 84F625 |
| Product Name | Cable Supports and Fasteners | Clip, Dual Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit | Cable Tie Mount; Cable Clamp / Clip Type Panduit |
| Material | PVC; Polyvinyl Chloride (PVC) |