Panduit Corp. Terminals - Ring Connectors A2-56R-C

Description
BATTERY CABLE LUG, 2 AWG, 5/16"
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 2 AWG, 5/16"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20554-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20554-ND
Terminals - Ring Connectors 298-20554-ND
BATTERY CABLE LUG, 2 AWG, 5/16"

BATTERY CABLE LUG, 2 AWG, 5/16"

Buy Now Datasheet
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit - 51AH4510 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
51AH4510
Terminal, Compression Lug, M8, 2Awg; Product Range Panduit 51AH4510
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-20554-ND 51AH4510
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M8, 2Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details