Panduit Corp. Terminals - Ring Connectors A2-38R-C

Description
BATTERY CABLE LUG, 2 AWG, 3/8" S
Request a Quote Datasheet
Description
BATTERY CABLE LUG, 2 AWG, 3/8" S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-20553-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20553-ND
Terminals - Ring Connectors 298-20553-ND
BATTERY CABLE LUG, 2 AWG, 3/8" S

BATTERY CABLE LUG, 2 AWG, 3/8" S

Buy Now Datasheet
BATTERY CBL LUG 2 AWG, 3/8 STUD - A2-38R-C - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CBL LUG 2 AWG, 3/8 STUD
A2-38R-C
BATTERY CBL LUG 2 AWG, 3/8 STUD A2-38R-C
BATTERY CBL LUG 2 AWG, 3/8 STUD

BATTERY CBL LUG 2 AWG, 3/8 STUD

Buy Now
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit - 51AH4509 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
51AH4509
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit 51AH4509
TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-20553-ND A2-38R-C 51AH4509
Product Name Terminals - Ring Connectors BATTERY CBL LUG 2 AWG, 3/8 STUD Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
Terminal Type Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details