Pancon Connectors Connector, Receptacle, 2.54Mm, 10Way; Pitch Spacing Pancon Connectors CE100F24-10-C

Description
CONNECTOR, RECEPTACLE, 2.54MM, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Mas-Con CE Series; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 2.54MM, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Mas-Con CE Series; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 2.54Mm, 10Way; Pitch Spacing Pancon Connectors - 66AH4432 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2.54Mm, 10Way; Pitch Spacing Pancon Connectors
66AH4432
Connector, Receptacle, 2.54Mm, 10Way; Pitch Spacing Pancon Connectors 66AH4432
CONNECTOR, RECEPTACLE, 2.54MM, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Mas-Con CE Series; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2.54MM, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:Mas-Con CE Series; Contact Termination Type:IDC / IDT; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH4432
Product Name Connector, Receptacle, 2.54Mm, 10Way; Pitch Spacing Pancon Connectors
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DC Micro (M12) receptacle - 888D-M5AC5-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers