BENCH VISE, VACUUM BASE, 2.5" JAW, 2.25" OPENING, 3-PLANE ROTATION. FREE 2 YEAR RADWELL WARRANTY
BENCH VICE, VACUUM BASE; Jaw Width:63.5mm; Jaw Opening Max:57.1mm; Product Range:-; Vise Type:Bench RoHS Compliant: NA
VICE SYSTEM, 57.1MM JAW, WORK HOLDING; Jaw Width:63.5mm; Jaw Opening Max:57.1mm; Product Range:Panavise - Vice Systems; Vice Type:Bench RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 19210873 | 75F032 |
| Product Name | Vise | Bench Vice, Vacuum Base; Jaw Width Panavise |