The Fixturing Head Model 337 is designed specifically for woodworkers and pattern makers, providing a versatile solution for securely holding workpieces. It features six slots measuring 0.4375,Äù (11.1mm) wide and 1.1875,Äù (30.2mm) long, along with six evenly spaced 0.25,Äù (6.3mm) bolt holes arranged on a 4.375,Äù (111.1mm) bolt circle, allowing for easy attachment of various workpieces. The flat surface has a diameter of 5.375,Äù (136.5mm), providing ample space for different applications. The shaft measures 4.125,Äù (104.8mm) in length and has a diameter of 5/8,Äù (15.9mm), making it compatible with all 300 series bases. The overall height from the shaft to the top of the head is 3.75,Äù (95.2mm), and it weighs 11.5oz (1.3kg), making it a lightweight option for precise work. This fixturing head is suitable for use in wood carving and electric motor assembly projects.
FIXTURING HEAD, WOOD CARVING; Accessory Type:Fixturing Head; For Use With:Wood Carving, Electric Motor Assembly; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 31C8832 |
| Product Name | Fixturing Head, Wood Carving; Accessory Type Panavise |