The Panavise model 304 Low Profile Head is designed for precision tasks such as jewelry making, watch repair, and lapidary work. It allows for close positioning to the work surface, making it suitable for use under magnifying lights. When paired with the 305 Low Profile Base, it forms a very low-profile vise. The product features durable steel jaws and has a throat depth of 1.375 inches (34.9 mm). Its dimensions are 7.75 inches (196.8 mm) in length, and it weighs 1.4 lbs (0.6 kg).
TOOLS, BENCH VICE; Jaw Width:-; Jaw Opening Max:-; Product Range:-; Vise Type:Bench RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 81F1160 |
| Product Name | Tools, Bench Vice; Jaw Width Panavise |