The PanaVise model 301 is a versatile bench vise designed for hobbies, electronics, and small home repairs. It features a single control knob that allows for head movement through 90° tilt, 360° turn, and 360° rotation, enhancing usability for various tasks. The jaws are 2.5 inches wide and 0.5 inches tall, with a maximum opening of 2.25 inches, providing a secure grip on small objects. The nylon jaws offer good electrical insulation and gentle holding power, with a continuous heat tolerance of up to 200°F (93°C) and intermittent heat tolerance up to 300°F (149°C). The base is compatible with all 300 series heads and accepts any 5/8-inch diameter shaft, making it adaptable for different applications. The vise has a height of 6.25 inches and weighs 2.7 lbs, making it portable and suitable for various workbench environments.
TOOLS, BENCH VICE; Jaw Width:63.5mm; Jaw Opening Max:57.1mm; Product Range:-; Vise Type:Bench RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 75F019 |
| Product Name | Tools, Bench Vice; Jaw Width Panavise |