The PanaVise Vacuum Base Model 209 is designed for portability and light-duty applications, making it suitable for field repairs, electronics, and hobby projects. It features a single control knob that allows for head movement in three planes: 210° tilt, 360° turn, and 360° rotation. The jaws are made from reinforced thermal composite plastic, providing a continuous heat tolerance of 350°F (177°C) and intermittent heat tolerance up to 450°F (204°C). The jaw dimensions are 2,Äù tall, 1,Äù wide, and can open to a maximum of 2.875,Äù. The vacuum base utilizes a lever mechanism to securely attach to smooth, flat, non-porous surfaces, and can be easily released with a lift tab. The base diameter is 3.4,Äù, and the overall height of the vise is 7.5,Äù, with a weight of 0.8 lbs. (0.4 kg). This vise is compatible with all PanaVise base mounts and is designed to enhance productivity in various small-scale projects.
Jaw Width:25.4mm; Jaw Opening Max:73mm; Product Range:- RoHS Compliant: NA
VICE SYSTEM, VACUUM BASE, 209; Jaw Width:25.4mm; Jaw Opening Max:73mm; Product Range:Panavise - Vice Systems RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95K9057 |
| Product Name | Jaw Width Panavise |