Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XP4654-(TX) XP4654-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 043967-XP4654-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz, 1500MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMINI6-G1 Maximum Current Collector: 100mA, 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 043967-XP4654-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz, 1500MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMINI6-G1 Maximum Current Collector: 100mA, 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XP4654-(TX) - 043967-XP4654-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XP4654-(TX)
043967-XP4654-(TX)
TRANSISTORS - Transistors (BJT) - Arrays - XP4654-(TX) 043967-XP4654-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 043967-XP4654-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz, 1500MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMINI6-G1 Maximum Current Collector: 100mA, 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 043967-XP4654-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz, 1500MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMINI6-G1
Maximum Current Collector: 100mA, 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V
Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 043967-XP4654-(TX)
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XP4654-(TX)
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Logic - Translators, Level Shifters - 100LVELT22M - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS; ECL; PECL; LVCMOS, LVTTL
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0204GU12-Q100X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers