Manufacturer: Panasonic Electronic Components
Win Source Part Number: 735926-XP0NG8A00L
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP - Pre-Biased + Diode
Frequency - Transition: 80MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SMINI6-G1
Status: Obsolete
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5mA, 10V
Maximum Power: 150mW
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms
TRANS PREBIAS PNP 50V SMINI6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 735926-XP0NG8A00L | XP0NG8A00L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - XP0NG8A00L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |