Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XP0650100L XP0650100L

Description
Manufacturer: Panasonic Win Source Part Number: 939832-XP0650100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 150mW Surface Mount SMINI6-G1 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: XP6501TR-ND, XP0650100LCT-NDR, XP6501CT-ND, XP0650100LDKR, XP6501-(TX), XP6501TR, XP6501CT, XP6501-TX, XP0650100LCT, XP0650100LTR-NDR, XP0650100LTR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 939832-XP0650100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 150mW Surface Mount SMINI6-G1 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: XP6501TR-ND, XP0650100LCT-NDR, XP6501CT-ND, XP0650100LDKR, XP6501-(TX), XP6501TR, XP6501CT, XP6501-TX, XP0650100LCT, XP0650100LTR-NDR, XP0650100LTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XP0650100L - 939832-XP0650100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XP0650100L
939832-XP0650100L
TRANSISTORS - Transistors (BJT) - Arrays - XP0650100L 939832-XP0650100L
Manufacturer: Panasonic Win Source Part Number: 939832-XP0650100L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 150mW Surface Mount SMINI6-G1 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMINI6-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: XP6501TR-ND, XP0650100LCT-NDR, XP6501CT-ND, XP0650100LDKR, XP6501-(TX), XP6501TR, XP6501CT, XP6501-TX, XP0650100LCT, XP0650100LTR-NDR, XP0650100LTR

Manufacturer: Panasonic
Win Source Part Number: 939832-XP0650100L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 150MHz 150mW Surface Mount SMINI6-G1
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMINI6-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: XP6501TR-ND, XP0650100LCT-NDR, XP6501CT-ND, XP0650100LDKR, XP6501-(TX), XP6501TR, XP6501CT, XP6501-TX, XP0650100LCT, XP0650100LTR-NDR, XP0650100LTR

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XP0650100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XP0650100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XP0650100L
TRANS 2NPN 50V 0.1A SMINI6

TRANS 2NPN 50V 0.1A SMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 939832-XP0650100L XP0650100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XP0650100L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data