Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1119475-XP0555500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMINI6-G1
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TRANS 2NPN 20V 0.2A SMINI6
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1119475-XP0555500L | XP0555500L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - XP0555500L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) |