Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XP0465400L XP0465400L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 120194-XP0465400L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz, 1500MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMINI6-G1 Maximum Current Collector: 100mA, 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 120194-XP0465400L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz, 1500MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMINI6-G1 Maximum Current Collector: 100mA, 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XP0465400L - 120194-XP0465400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XP0465400L
120194-XP0465400L
TRANSISTORS - Transistors (BJT) - Arrays - XP0465400L 120194-XP0465400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 120194-XP0465400L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 450MHz, 1500MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SMINI6-G1 Maximum Current Collector: 100mA, 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 120194-XP0465400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz, 1500MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMINI6-G1
Maximum Current Collector: 100mA, 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 15V
Max Vce (sat): 250mV @ 1mA, 10mA / 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 1V / 50 @ 10mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 120194-XP0465400L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XP0465400L
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVCH20T245DGG,11 - Quarktwin Technology Ltd.
Specs
Package Type 56-TFSOP (0.240\", 6.10mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers
Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - GTL2010PW,112 - Lingto Electronic Limited
Specs
Translation Both
Features Auto-direction Sensing
View Details