Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased XP0421500L

Description
Win Source Part Number: 1105885-XP0421500L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 150MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SMINI6-G1 Alternative Parts (Cross-Reference): KSA812YMTF; PDTA144EQAZ; PDTA124EQAZ; PQMD2Z; KSA812LMTF; KSA812GMTF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: XP4215-(TX),XP4215TR -ND,XP4215CT-ND,XP04 21500LDKR-NDR,XP0421 500LTR-NDR,XP0421500 LCT-NDR,XP4215TR,XP0 421500LDKR,XP4215CT, XP0421500LTR,XP04215 00LCT Base Product Number: XP0421 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1105885-XP0421500L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 150MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SMINI6-G1 Alternative Parts (Cross-Reference): KSA812YMTF; PDTA144EQAZ; PDTA124EQAZ; PQMD2Z; KSA812LMTF; KSA812GMTF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: XP4215-(TX),XP4215TR -ND,XP4215CT-ND,XP04 21500LDKR-NDR,XP0421 500LTR-NDR,XP0421500 LCT-NDR,XP4215TR,XP0 421500LDKR,XP4215CT, XP0421500LTR,XP04215 00LCT Base Product Number: XP0421 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1105885-XP0421500L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1105885-XP0421500L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1105885-XP0421500L
Win Source Part Number: 1105885-XP0421500L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V Frequency - Transition: 150MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SMINI6-G1 Alternative Parts (Cross-Reference): KSA812YMTF; PDTA144EQAZ; PDTA124EQAZ; PQMD2Z; KSA812LMTF; KSA812GMTF; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 10kOhms HTSUS: 8541.21.0075 Mfr: Panasonic Electronic Components Other Names: XP4215-(TX),XP4215TR -ND,XP4215CT-ND,XP04 21500LDKR-NDR,XP0421 500LTR-NDR,XP0421500 LCT-NDR,XP4215TR,XP0 421500LDKR,XP4215CT, XP0421500LTR,XP04215 00LCT Base Product Number: XP0421 Product Status: Obsolete

Win Source Part Number: 1105885-XP0421500L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 5mA, 10V
Frequency - Transition: 150MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SMINI6-G1
Alternative Parts (Cross-Reference): KSA812YMTF; PDTA144EQAZ; PDTA124EQAZ; PQMD2Z; KSA812LMTF; KSA812GMTF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
HTSUS: 8541.21.0075
Mfr: Panasonic Electronic Components
Other Names: XP4215-(TX),XP4215TR-ND,XP4215CT-ND,XP0421500LDKR-NDR,XP0421500LTR-NDR,XP0421500LCT-NDR,XP4215TR,XP0421500LDKR,XP4215CT,XP0421500LTR,XP0421500LCT
Base Product Number: XP0421
Product Status: Obsolete

Buy Now Datasheet
Singapore
Dual Bipolar Transistor
293-XP0421500L
Dual Bipolar Transistor 293-XP0421500L
TRANS PREBIAS DUAL NPN SMINI6 Product overview: XP0421500L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0421500L can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL NPN SMINI6 Product overview: XP0421500L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0421500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XP0421500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XP0421500L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XP0421500L
TRANS PREBIAS DUAL NPN SMINI6

TRANS PREBIAS DUAL NPN SMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1105885-XP0421500L 293-XP0421500L XP0421500L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Dual Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
Power Gain 160 dB
Unlock Full Specs
to access all available technical data