Panasonic Dual Bipolar Transistor XP0421400L

Description
TRANS PREBIAS DUAL NPN SMINI6 Product overview: XP0421400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0421400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS DUAL NPN SMINI6 Product overview: XP0421400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0421400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
293-XP0421400L
Dual Bipolar Transistor 293-XP0421400L
TRANS PREBIAS DUAL NPN SMINI6 Product overview: XP0421400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0421400L can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL NPN SMINI6 Product overview: XP0421400L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0421400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XP0421400L - 806914-XP0421400L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XP0421400L
806914-XP0421400L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XP0421400L 806914-XP0421400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806914-XP0421400L Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: 2 NPN - Pre-Biased (Dual) Frequency - Transition: 150MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SMINI6-G1 Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA Resistor - Base (R1): 10kOhms Resistor - Emitter Base (R2): 47kOhms DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 806914-XP0421400L
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Frequency - Transition: 150MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMINI6-G1
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 300μA, 10mA
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 47kOhms
DC Current Gain (hFE) (Min) at Ic, Vce: 80 at 5mA, 10V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XP0421400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XP0421400L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XP0421400L
TRANS PREBIAS DUAL NPN SMINI6

TRANS PREBIAS DUAL NPN SMINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-XP0421400L 806914-XP0421400L XP0421400L
Product Name Dual Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XP0421400L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data