Manufacturer: Panasonic
Win Source Part Number: 904040-XP0240100L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 100mA 80MHz 150mW Surface Mount SMini5-G1
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini5-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: XP0240100LTR-NDR, XP0240100LDKR, XP0240100LTR, XP2401TR-ND, XP2401CT, XP2401-TX, XP2401TR, XP0240100LCT-NDR, XP2401CT-ND, XP2401-(TX), XP0240100LCT
TRANS DUAL PNP 50V 100MA SMINI5
TRANS 2PNP 50V 0.1A SMINI5
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 904040-XP0240100L | 590-XP0240100L | XP0240100L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - XP0240100L | TRANS DUAL PNP 50V 100MA SMINI5 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |