Panasonic Dual SMD 0.15W 50V Bipolar Transistor XP0121E00L

Description
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1 Product overview: XP0121E00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, 50V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-XP0121E00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1 Product overview: XP0121E00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, 50V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-XP0121E00L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 0.15W 50V Bipolar Transistor
283-XP0121E00L
Dual SMD 0.15W 50V Bipolar Transistor 283-XP0121E00L
TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1 Product overview: XP0121E00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, 50V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-XP0121E00L can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.15W SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1 Product overview: XP0121E00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W, 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, 50V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-XP0121E00L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1140983-XP0121E00L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1140983-XP0121E00L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1140983-XP0121E00L
Win Source Part Number: 1140983-XP0121E00L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V Frequency - Transition: 150MHz Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SMini5-G1 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 47kOhms Resistor - Emitter Base (R2): 22kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XP0121E00LTR,XP0121E 00LCT,XP0121E00LDKR Base Product Number: XP0121 Product Status: Obsolete

Win Source Part Number: 1140983-XP0121E00L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 10V
Frequency - Transition: 150MHz
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SMini5-G1
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 22kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: XP0121E00LTR,XP0121E00LCT,XP0121E00LDKR
Base Product Number: XP0121
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-XP0121E00L 1140983-XP0121E00L
Product Name Dual SMD 0.15W 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package Type Tape & Reel SOT3
Packing Method Tape & Reel
VCEO 50 volts
Polarity NPN
Unlock Full Specs
to access all available technical data