TRANS 2NPN PREBIAS 0.15W SMINI5 Product overview: XP0121600L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0121600L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 904037-XP0121600L
Features: Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini5-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: XP1216CT, XP1216TR, XP1216-(TX), XP1216TR-ND, XP1216CT-ND, XP0121600LTR-NDR, XP0121600LTR, XP0121600LCT-NDR, XP0121600LDKR, XP0121600LCT
TRANS PREBIAS DUAL NPN SMINI5
TRANS 2NPN PREBIAS 0.15W SMINI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 293-XP0121600L | 904037-XP0121600L | 590-XP0121600L | XP0121600L |
| Product Name | 0.15W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XP0121600L | TRANS PREBIAS DUAL NPN SMINI5 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SMini5-G1 |