Panasonic Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased XP0111M00L

Description
Win Source Part Number: 1148112-XP0111M00L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Frequency - Transition: 80MHz Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SMini5-G1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XP0111M00LDKR,XP0111 M00LTR,XP0111M00LCT Base Product Number: XP0111 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1148112-XP0111M00L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Frequency - Transition: 80MHz Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SMini5-G1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XP0111M00LDKR,XP0111 M00LTR,XP0111M00LCT Base Product Number: XP0111 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1148112-XP0111M00L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1148112-XP0111M00L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1148112-XP0111M00L
Win Source Part Number: 1148112-XP0111M00L Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V Frequency - Transition: 80MHz Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SMini5-G1 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XP0111M00LDKR,XP0111 M00LTR,XP0111M00LCT Base Product Number: XP0111 Product Status: Obsolete

Win Source Part Number: 1148112-XP0111M00L
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Frequency - Transition: 80MHz
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SMini5-G1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: XP0111M00LDKR,XP0111M00LTR,XP0111M00LCT
Base Product Number: XP0111
Product Status: Obsolete

Buy Now Datasheet
Singapore
Dual Bipolar Transistor
283-XP0111M00L
Dual Bipolar Transistor 283-XP0111M00L
TRANS PREBIAS DUAL PNP SMINI5 Product overview: XP0111M00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-XP0111M00L can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL PNP SMINI5 Product overview: XP0111M00L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-XP0111M00L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1148112-XP0111M00L 283-XP0111M00L
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Dual Bipolar Transistor
Polarity PNP
Package Type SOT3
IC(max) 100 milliamps 100 milliamps
Power Gain 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220624 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215
View Details
10 suppliers