Panasonic Dual Bipolar Transistor XP0111300L

Description
TRANS PREBIAS DUAL PNP SMINI5 Product overview: XP0111300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0111300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS DUAL PNP SMINI5 Product overview: XP0111300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0111300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
293-XP0111300L
Dual Bipolar Transistor 293-XP0111300L
TRANS PREBIAS DUAL PNP SMINI5 Product overview: XP0111300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0111300L can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL PNP SMINI5 Product overview: XP0111300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XP0111300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - XP0111300L - 1141005-XP0111300L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - XP0111300L
1141005-XP0111300L
TRANSISTORS - RF Transistors (BJT) - XP0111300L 1141005-XP0111300L
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141005-XP0111300L Packaging: Digi-Reel® Current Rating: -100 mA Categories: RF Transistors(BJT) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Voltage Rating (DC): -50 V Max Power Dissipation: 150 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 250 mV Max Collector Current: 100 mA Transition Frequency: 80 MHz

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141005-XP0111300L
Packaging: Digi-Reel®
Current Rating: -100 mA
Categories: RF Transistors(BJT)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Voltage Rating (DC): -50 V
Max Power Dissipation: 150 mW
Max Breakdown Voltage: 50 V
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 250 mV
Max Collector Current: 100 mA
Transition Frequency: 80 MHz

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XP0111300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XP0111300L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XP0111300L
TRANS PREBIAS DUAL PNP SMINI5

TRANS PREBIAS DUAL PNP SMINI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-XP0111300L 1141005-XP0111300L XP0111300L
Product Name Dual Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - XP0111300L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data