Panasonic 20V 0.015A Bipolar Transistor XN6534-(TX)

Description
TRANS 2NPN 20V 0.015A MINI6 Product overview: XN6534-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.015A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6534-(TX) can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS 2NPN 20V 0.015A MINI6 Product overview: XN6534-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.015A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6534-(TX) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.015A Bipolar Transistor
277-XN6534-(TX)
20V 0.015A Bipolar Transistor 277-XN6534-(TX)
TRANS 2NPN 20V 0.015A MINI6 Product overview: XN6534-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.015A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6534-(TX) can be used for catalog matching and distributor lookup.

TRANS 2NPN 20V 0.015A MINI6 Product overview: XN6534-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.015A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.015A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6534-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - XN6534-(TX) - 053398-XN6534-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN6534-(TX)
053398-XN6534-(TX)
TRANSISTORS - Transistors (BJT) - Arrays - XN6534-(TX) 053398-XN6534-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053398-XN6534-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 40 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053398-XN6534-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MINI6-G1
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 40 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-XN6534-(TX) 053398-XN6534-(TX)
Product Name 20V 0.015A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - XN6534-(TX)
Polarity NPN NPN; 2 NPN (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
Bipolar Transistors - 6697451P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details