Panasonic 50V 0.1A Bipolar Transistor XN6401-(TX)

Description
TRANS 2PNP 50V 0.1A MINI6 Product overview: XN6401-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6401-(TX) can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS 2PNP 50V 0.1A MINI6 Product overview: XN6401-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6401-(TX) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
277-XN6401-(TX)
50V 0.1A Bipolar Transistor 277-XN6401-(TX)
TRANS 2PNP 50V 0.1A MINI6 Product overview: XN6401-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6401-(TX) can be used for catalog matching and distributor lookup.

TRANS 2PNP 50V 0.1A MINI6 Product overview: XN6401-(TX) from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-XN6401-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays - XN6401-(TX) - 053395-XN6401-(TX) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN6401-(TX)
053395-XN6401-(TX)
TRANSISTORS - Transistors (BJT) - Arrays - XN6401-(TX) 053395-XN6401-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053395-XN6401-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: MINI6-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053395-XN6401-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MINI6-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 160 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 277-XN6401-(TX) 053395-XN6401-(TX)
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - XN6401-(TX)
Polarity PNP PNP; 2 PNP (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP5616E6327HTSA1 - 109431-BCP5616E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 1690704 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details